Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer, Data
Number of Circuits 1
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 1.5GHz
Operating Supply Voltage 2.25 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 787193-MAX9315EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9315
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9315EUP+ CAD Model

Description

The MAX9315EUP+ is a state-of-the-art, low-skew, 1:5 differential driver designed by Maxim Integrated, tailored to meet the stringent requirements of high-speed clock distribution and data transmission. This advanced component is part of Maxim's family of high-performance clock drivers that are engineered to deliver precise timing signals with minimal delay variation across multiple outputs.

Key Features

  • Low Skew: The device boasts an incredibly low output-to-output skew of less than 50ps, ensuring high timing accuracy across all channels.
  • High-Speed Operation: With the capability to handle clock speeds up to 650MHz and data rates up to 1.3Gbps, the MAX9315EUP+ is well-suited for high-speed applications.
  • LVPECL Outputs: The differential outputs are LVPECL compatible, providing a reliable interface for high-speed digital circuits.
  • Wide Voltage Range: It operates over a broad supply voltage range from 3.0V to 3.6V, accommodating various system designs.
  • Temperature Range: The device is designed to operate over the extended temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Small Package: The MAX9315EUP+ comes in a compact 20-pin TSSOP package, optimizing board space without compromising performance.

Applications

The MAX9315EUP+ is ideal for a variety of applications that require precise clock distribution and timing. These include, but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Servers and data centers
  • Test and measurement equipment
  • High-performance computing systems

Conclusion

With its low skew, high-speed capabilities, and LVPECL outputs, the MAX9315EUP+ from Maxim Integrated is an excellent choice for designers seeking a reliable and efficient solution for their clock distribution needs. Its versatility across a range of applications and robust performance under varying conditions make it a valuable component in any high-speed digital system.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 24QFN
Lowest to $5.5994
ECAD model for 8L30205NLGI
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FC940L
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6684 $50.0052
8+ $13.6767 $109.4136
12+ $13.2493 $158.9916
16+ $12.8219 $205.1504
21+ $12.3945 $260.2845
27+ $11.1123 $300.0321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,050 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention