EN
  • EN
  • DE

CD74HCT299E

Part No CD74HCT299E
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description High Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1160385-CD74HCT299E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT299
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT299E CAD Model

Description

The CD74HCT299E is a high-performance, CMOS Logic 8-Bit Universal Shift/Register manufactured by Texas Instruments. This integrated circuit is designed to offer both high-speed operation and low power consumption, making it a suitable choice for a wide array of digital applications. The CD74HCT299E is part of the HCT family, which ensures compatibility with TTL logic levels while providing the benefits of CMOS technology.

Key Features

  • Logic Type: 8-Bit Universal Shift/Register
  • Operating Voltage: 4.5V to 5.5V, typically 5V
  • Logic Family: HCT
  • Output Current: High-level output current of -6 mA and low-level output current of 6 mA
  • Propagation Delay Time: 18 ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: PDIP-20
  • Mounting Type: Through Hole

Functional Description

The CD74HCT299E is versatile in its functionality, capable of working as a shift-left/shift-right register or as a parallel-in/parallel-out register. It features eight D-type flip-flops with common clock and clear inputs, as well as both serial and parallel input/output capabilities. This enables the device to be used in a variety of ways, such as in data storage, data shifting, and data transfer operations in computing and digital systems.

Applications

With its robust feature set, the CD74HCT299E is ideal for use in:

  • Computer systems
  • Data communication equipment
  • Instrumentation and control systems
  • Signal processing
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HCT299E is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets and is rigorously tested to ensure its performance under extreme conditions.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the CD74HCT299E.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 17BIT 64TSSOP / Universal Bus Transceiver 17-Bit 64-TSSOP
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6218 $52.4360
47+ $2.1512 $101.1064
72+ $2.0840 $150.0480
100+ $2.0168 $201.6800
129+ $1.9495 $251.4855
172+ $1.7479 $300.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess