EN
  • EN
  • DE

SN74ALVCH16524DGGR

Part No SN74ALVCH16524DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Bus XCVR Single 18-CH 3-ST 56-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Reel package
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 794943-SN74ALVCH16524DGGR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVCH16524
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16524DGGR CAD Model

Description

SN74ALVCH16524DGGR from Texas Instruments

The SN74ALVCH16524DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, belonging to the ALVC family of products, which are known for their low-voltage operation and high-speed interface technology.

With its part number SN74ALVCH16524DGGR, this product comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, allowing for efficient use of board space in compact electronic designs. The device operates over a wide supply voltage range of 2.3V to 3.6V, making it compatible with low-voltage applications and ensuring lower power consumption without compromising performance.

The SN74ALVCH16524DGGR is equipped with two separate output-enable (OE) inputs, which control the 3-state outputs and make it possible to place the outputs in a high-impedance state. This is particularly useful for bus-oriented applications where multiple devices may need to share a common data or address bus. The edge-triggered D-type flip-flops capture data on the rising edge of the clock (CLK) input, ensuring precise timing and synchronization in digital circuits.

This device boasts a high drive capability, with the ability to drive up to -24 mA or 24 mA, allowing it to handle significant loads and contribute to robust signal integrity. Additionally, the SN74ALVCH16524DGGR supports bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify the design process.

Designed to minimize propagation delay and supply current, the SN74ALVCH16524DGGR is an excellent choice for a wide range of applications, including telecommunications, computing, data storage, and high-speed data processing. Its low-voltage operation and advanced features make it suitable for modern electronic systems where efficiency and speed are critical.

Overall, the SN74ALVCH16524DGGR represents Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry, and it is an ideal solution for designers looking to implement high-speed data paths with minimal power consumption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
Fairchild/ON Semiconductor
IC UNIV BUS DVR 10BIT 56TSSOP
Lowest to $12.6946
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess