Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CCFL Controller Controller 64kHz ~ 200kHz Yes 20-QSOP
Manufacturer Maxim Integrated
Package Bag
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-QSOP
Family Name MAX1839
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881246-MAX1839EEP
Ultra Librarian 3D Model Ultra Librarian MAX1839EEP CAD Model

Description

The MAX1839EEP from Maxim Integrated is a state-of-the-art step-down DC-DC converter designed to deliver high efficiency and low noise performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is an ideal solution for portable devices where extended battery life and compact design are critical.

Key Features:

  • High Efficiency: The MAX1839EEP provides an excellent efficiency rate, which is essential for minimizing power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing great flexibility and precision in power management.
  • Low-Noise Operation: Designed with noise-sensitive applications in mind, this converter operates with minimal electrical noise, making it suitable for RF and audio applications.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various battery chemistries and configurations.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
  • Small Package: The MAX1839EEP comes in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

Applications:

The versatility of the MAX1839EEP makes it suitable for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Personal digital assistants (PDAs)
  • GPS receivers
  • Digital cameras
  • MP3 players
  • Other mobile computing devices

Conclusion:

Maxim Integrated's MAX1839EEP step-down DC-DC converter combines high efficiency, adjustable output, and low-noise operation in a small package, making it an excellent choice for designers looking to optimize power management in their portable and mobile applications. Its robust feature set ensures reliable performance across a range of conditions, safeguarding device functionality and enhancing user experience.

You May Also Be Interested in

Infineon Technologies
IC FLRSCT LAMP CTR 100KHZ DSO-16
Need more? Email Us
ECAD model for ICB2FL03GXUMA2
Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
NXP / Nexperia
IC DRIVER HALF BRIDGE 8SOIC
Lowest to $0.5255
ECAD model for UBA2081T/1
Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV825MG
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2109
ECAD model for FL7930CMX
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention