EN
  • EN
  • DE

74ALVT16601DGG,118

Part No 74ALVT16601DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC 18BIT UNVRSL BUS TXRX 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 114045-74ALVT16601DGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16601DGG,118 CAD Model

Description

Product Overview: 74ALVT16601DGG,118 by NXP Semiconductors

The 74ALVT16601DGG,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular product is a part of the 74ALVT series, which is known for its advanced low-voltage CMOS technology. The 74ALVT16601DGG,118 is a 3.3V 18-bit universal bus transceiver with 3-state outputs, making it an ideal choice for facilitating bidirectional communication between two buses in a variety of digital systems.

Key Features

  • High-Speed Operation: This transceiver operates at exceptional speeds, making it suitable for high-performance computing and data communication applications.
  • Low Voltage: It is designed to work with a 3.3V power supply, which helps to reduce power consumption and allows for integration into low-voltage systems.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs, which eliminate the need for external pull-up resistors and help to simplify board design.
  • Live Insertion and Extraction: The 74ALVT16601DGG,118 supports live insertion and extraction, ensuring minimal disruption to the bus when modules are added or removed.
  • Multiple Package Options: The device is available in a 56-pin TSSOP package (DGG), which is suitable for surface-mount technology and helps to save space on printed circuit boards.

Applications

The versatility of the 74ALVT16601DGG,118 makes it a perfect fit for a wide range of applications, including:

  • Data communication
  • Server and networking equipment
  • Signal bridging in backplane environments
  • Memory interfacing
  • Microprocessor or microcontroller-based systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The 74ALVT16601DGG,118 has undergone rigorous testing to ensure it meets the stringent requirements for performance and reliability. Customers can trust this transceiver to provide a reliable solution for their digital communication needs.

With its powerful features and reliable performance, the 74ALVT16601DGG,118 from NXP Semiconductors stands out as a superior choice for designers looking to enhance their digital systems with efficient and high-speed bus communication capabilities.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6754 $59.0262
8+ $16.1446 $129.1568
12+ $15.6399 $187.6788
16+ $15.1351 $242.1616
20+ $14.6304 $292.6080
27+ $13.1173 $354.1671
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess