EN
  • EN
  • DE

SN74GTLPH16916GR

Part No SN74GTLPH16916GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 17BIT 56TSSOP / Bus XCVR Single 17-CH 3-ST 56-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74GTLPH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 17-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 794990-SN74GTLPH16916GR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74GTLPH16916
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH16916GR CAD Model

Description

The SN74GTLPH16916GR is an advanced interface logic chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This chip is part of the GTLP (Gunning Transceiver Logic Plus) family and is particularly suitable for applications requiring high-speed signal transmission with minimal signal degradation over a PCB or cable.

Key Features

  • Technology: The SN74GTLPH16916GR utilizes GTLP technology, which is known for its low-voltage swing and reduced power consumption, making it ideal for interfacing with GTL/GTL+ signal levels.
  • Bus Hold: The device features bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when they are not driven.
  • Speed: It offers high-speed data transfer capabilities, which are essential for modern computing and high-performance digital systems.
  • Voltage Translation: The SN74GTLPH16916GR is capable of translating signals between different voltage levels, allowing for seamless communication between devices operating at different voltages.
  • Package: The device comes in a 64-pin SHR package, which is designed for space-saving on PCBs and optimized for heat dissipation.

Applications

The SN74GTLPH16916GR is used in a variety of applications, including:

  • Server motherboards and high-performance computing platforms.
  • Backplane and cable interfaces.
  • Enterprise networking equipment such as routers, switches, and signal repeaters.
  • Data communication and telecommunication systems.

Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Input Voltage (VI) 0.8V (Typical)
Output Voltage (VO) 0.4V (Typical)
Operating Temperature Range -40°C to 85°C

For detailed technical specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess