Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC373
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577400-CD74AC373M
Ultra Librarian 3D Model Ultra Librarian CD74AC373M CAD Model

Description

Product Overview: CD74AC373M Octal Transparent Latch from Texas Instruments

The CD74AC373M is a high-performance, CMOS octal transparent latch designed by Texas Instruments to provide efficient and reliable data storage in digital systems. This integrated circuit features eight latches with 3-state outputs for bus-oriented applications, making it an ideal choice for temporary data storage and transfer operations.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State, allowing for bus connection with minimal conflict or power consumption
  • IC Package Type: SOIC, an industry-standard small-outline integrated circuit with 20 pins
  • Operating Voltage: 1.5V to 5.5V, compatible with a variety of logic levels and suitable for battery-operated and low-voltage applications
  • High-Speed Performance: t<sub>PD 5.5ns (Max) at 5V, providing swift response times for critical operations
  • Temperature Range: -55°C to 125°C, ensuring reliable performance under extreme conditions

Applications

The CD74AC373M is versatile and can be used in a wide range of applications, including:

  • Temporary data storage
  • Data multiplexing
  • Memory address latching
  • System control
  • Buffering digital signals

Product Advantages

This octal transparent latch is designed with advanced silicon-gate CMOS technology, which provides high speed without the high power consumption typically associated with speed. Its 3-state outputs can drive bus lines or buffer memory address registers, making the CD74AC373M an excellent choice for system designers who require a transparent latch with high-drive capabilities.

Furthermore, the latch's wide operating voltage range and robust temperature tolerance make it suitable for demanding environments and various interfacing requirements. The CD74AC373M is not only powerful but also practical, as its SOIC package ensures ease of integration into a multitude of PCB designs.

In conclusion, the CD74AC373M from Texas Instruments is a reliable and efficient solution for designers who need a transparent latch with high-speed performance and low power consumption. Its advanced features and versatility in applications make it a valuable component in any digital logic system.

You May Also Be Interested in

Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Need more? Email Us
ECAD model for SN74HCT573DBRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $6.3180
ECAD model for SN74ALS259DR
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA
STMicroelectronics
IC LATCH QUAD CLOCK D 16-SOIC
Lowest to $0.2076
ECAD model for HCF4042M013TR
IDT, Integrated Device Technology Inc
IC LATCH 12-24BIT 3.3V 56-TSSOP
Lowest to $0.7321
ECAD model for 74ALVCH16260PAG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention