The CD74HC4511PWT is a high-performance, CMOS logic integrated circuit from Texas Instruments that serves as a BCD-to-7 segment latch/decoder/driver. Designed to interface with microprocessors and other logic control devices, this IC is particularly suitable for applications in digital clocks, electronic meters, and other devices that display numerical information.
Key Features
- Logic Type: BCD to 7-Segment Latch/Decoder/Driver
- Package / Case: TSSOP-16
- Supply Voltage: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Output Current: 25mA
- Logic Family: HC
- Mounting Type: Surface Mount
Product Advantages
The CD74HC4511PWT boasts a wide operating voltage range, making it versatile for use in various systems. Its low power consumption and high noise immunity are characteristics of the HC logic family, ensuring reliable performance even in challenging conditions. The device's latch function allows it to retain the input data once it's set, which is essential for stable display purposes.
Applications
This integrated circuit is widely used in applications that require the conversion of binary-coded decimal (BCD) input data into a form that can be displayed on 7-segment displays. Common applications include:
- Digital clocks and timers
- Instrumentation displays
- Calculators
- Gaming machines
- Electronic meters (such as voltmeters, ammeters, etc.)
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the CD74HC4511PWT is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. This product is available in a TSSOP-16 package, which is ideal for space-constrained applications due to its small footprint.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, application notes, and design tools. This ensures a smooth integration of the CD74HC4511PWT into your projects, backed by the expertise and reliability of Texas Instruments.