Products specifications

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 2V ~ 6V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC283
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577550-CD74HC283M96
Ultra Librarian 3D Model Ultra Librarian CD74HC283M96 CAD Model

Description

Product Overview: CD74HC283M96

The CD74HC283M96 is a high-speed CMOS 4-bit binary full adder with fast carry, designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to provide efficient arithmetic operations, which are fundamental in digital computation and various electronic applications. It is widely utilized in computer systems, microprocessors, digital signal processors, and other high-performance logic circuits where addition operations are crucial.

Key Features

  • Logic Type: 4-bit binary full adder with carry output.
  • Supply Voltage Range: 2 V to 6 V, compatible with a variety of logic levels and suitable for battery-operated devices.
  • High-Speed Operation: Capable of handling fast signal processing tasks, which is essential for modern digital systems.
  • Low Power Consumption: CMOS technology ensures that the device consumes minimal power, making it ideal for portable and power-sensitive applications.
  • Output Drive Capability: Capable of driving a decent amount of load, which allows for direct interfacing with other logic families.
  • Standard Pin Configuration: The IC comes in a 16-pin SOIC package, which is a compact and widely accepted form factor.

Applications

The CD74HC283M96 is versatile and can be used in a variety of applications. Some common uses include:

  • Arithmetic logic units (ALUs) in microprocessors and microcontrollers.
  • Digital signal processing for audio, video, and data manipulation.
  • Automated test equipment for performing calculations and data analysis.
  • General-purpose digital logic circuits requiring addition operations.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC283M96 is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications. It is characterized for operation from -55°C to 125°C, ensuring performance in a wide range of environmental conditions.

With its robust feature set and Texas Instruments' reputation for high-quality products, the CD74HC283M96 is an excellent choice for designers looking to implement reliable and efficient binary addition within their digital systems.

You May Also Be Interested in

Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Need more? Email Us
ECAD model for 74SSTUBF32866BBFG
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6097 $51.8245
200+ $0.5002 $100.0400
310+ $0.4846 $150.2260
430+ $0.4690 $201.6700
555+ $0.4534 $251.6370
740+ $0.4065 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,100 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention