EN
  • EN
  • DE
  • IT

SN74TVC3010DGVRG4

Part No SN74TVC3010DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Voltage Clamp
Resolution 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TFSOP
Supplier Device Package 24-TVSOP
Family Part Number 74TVC3010
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1256097-SN74TVC3010DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010DGVRG4 CAD Model

Description

Product Overview: SN74TVC3010DGVRG4 by Texas Instruments

The SN74TVC3010DGVRG4 is a state-of-the-art voltage clamp device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN74 series, which is known for its robust performance and reliability. The SN74TVC3010DGVRG4 is specifically engineered to protect sensitive electronic components from overvoltage transients, which can occur due to sudden spikes in supply voltage, lightning strikes, or electrostatic discharge (ESD).

Key Features

  • Integrated Clamp Circuits: The device includes ten integrated low-capacitance diode arrays to clamp overvoltage transients to a safe level, thereby protecting downstream circuitry.
  • Low Voltage Drop: It features a low ON-state voltage drop, which minimizes power loss and keeps the system efficient during clamping events.
  • High-Speed Operation: With its fast response time, the SN74TVC3010DGVRG4 is suitable for high-speed data lines and can effectively clamp transient voltages before they cause damage.
  • Compact Package: The device comes in a small-outline integrated circuit (SOIC) package, specifically in the DGVR variant, which is ideal for space-constrained applications.

Applications

The versatility of the SN74TVC3010DGVRG4 makes it an excellent choice for a wide range of applications, including:

  • Telecommunications
  • Computing Systems
  • Consumer Electronics
  • Network Servers and Routers
  • Portable Devices

Technical Specifications

The SN74TVC3010DGVRG4 operates over a broad temperature range and is characterized for operation from -40°C to 85°C. It supports a supply voltage range that accommodates standard logic levels and is compatible with various signaling standards, making it a versatile choice for many digital interfaces.

With its robust design, the SN74TVC3010DGVRG4 is a critical component for any design engineer looking to enhance the protection of their digital circuitry. Texas Instruments' commitment to quality ensures that this device will provide reliable service and performance in a multitude of electronic applications.

Ordering and Packaging Information

For ordering, the SN74TVC3010DGVRG4 comes in tape and reel packaging, ensuring safe and efficient handling for high-volume manufacturing. Detailed packaging specifications and ordering options can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess