EN
  • EN
  • DE

SN74FB2041ARCR

Part No SN74FB2041ARCR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5V ~ 5.5V
Resolution 7
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Family Part Number 74FB2041
Manufacturer Pack Quantity 500
MSL Level 2 (1 Year)
Win Source Part Number 1254418-SN74FB2041ARCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74FB2041ARCR CAD Model

Description

The SN74FB2041ARCR is a high-performance, 21-bit LVTTL-to-FIFO BUS switch from Texas Instruments, designed to provide a seamless interface between asynchronous or synchronous buses in a variety of computing, networking, and telecommunication applications. With its cutting-edge technology, this device offers a robust feature set that ensures reliable operation and enhanced system performance.

Key Features

  • High Bandwidth: The SN74FB2041ARCR offers a substantial bandwidth that enables quick data transfer, which is essential for high-speed signal processing.
  • Low Power Consumption: Engineered for efficiency, this FIFO BUS switch operates with minimal power consumption, making it an ideal choice for power-sensitive designs.
  • Wide Operating Temperature Range: This device operates reliably over a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Flow-Through Architecture: The switch's flow-through design minimizes the signal path and reduces the latency, which is critical for maintaining high-speed data integrity.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs on this device are 5-V tolerant, allowing for interface flexibility with legacy systems and components.

Applications

  • High-speed data transfer systems
  • Server and networking equipment
  • Communication infrastructure
  • Signal gating and bus isolation
  • Industrial control systems

Product Specifications

Parameter Value Part Number SN74FB2041ARCR Package 64-VQFN (RGC) Operating Temperature -40°C to +85°C Supply Voltage (V<sub>CC) 3.3V ± 0.3V

Overall, the SN74FB2041ARCR from Texas Instruments is a versatile and reliable component that meets the stringent requirements of modern high-speed digital interfaces. With its robust feature set and proven performance, it is a preferred choice for designers looking to optimize their data bus systems for speed and efficiency.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8292 $51.6584
5+ $21.1932 $105.9660
8+ $20.5309 $164.2472
11+ $19.8686 $218.5546
14+ $19.2063 $268.8882
18+ $17.2194 $309.9492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess