EN
  • EN
  • DE

MC10EP16TDG

Part No MC10EP16TDG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP16
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1217172-MC10EP16TDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP16TDG CAD Model

Description

The MC10EP16TDG is a high-performance, differential receiver/line driver designed for applications requiring ultra-low power dissipation and high data throughput. This device is part of ON Semiconductor's EP16 series of integrated circuits, and it is specifically engineered to operate with a differential input signal, making it an ideal choice for high-speed data communication and signal processing tasks.

Key Features:

  • High Speed: The MC10EP16TDG offers fast propagation delays and high data rates, which are essential for modern, high-speed digital systems.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and allow for the use of lower voltage swings, reducing power consumption and electromagnetic interference (EMI).
  • Power Efficiency: With its low power dissipation, this device is optimized for power-sensitive applications, making it an eco-friendly choice for energy-efficient designs.
  • Temperature Range: The MC10EP16TDG operates over a broad temperature range, ensuring reliability and performance stability across various environmental conditions.
  • Package: Housed in a TSSOP-8 package, it offers a compact footprint suitable for space-constrained applications without compromising on performance.

Applications:

The MC10EP16TDG is versatile and can be used in a variety of settings, including but not limited to:

  • High-speed data transfer systems
  • Networking and telecommunications
  • Signal processing
  • Automated test equipment
  • Backplane interconnects

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MC10EP16TDG is no exception. It is manufactured to the highest industry standards and is subjected to rigorous testing to ensure it meets the stringent requirements of the most demanding applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from ON Semiconductor's website or authorized distributors.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess