EN
  • EN
  • DE

NB4N316MDTR2G

Part No NB4N316MDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR-CML DRVR/XLATOR 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001142-NB4N316MDTR2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic Specialty Logic
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number NB4N316
Ultra Librarian 3D Model Ultra Librarian NB4N316MDTR2G CAD Model

Description

ON Semiconductor NB4N316MDTR2G Product Overview

The ON Semiconductor NB4N316MDTR2G is a high-performance 3.3V Clock Fanout Buffer designed to distribute high-speed signals in clock distribution applications. This integrated circuit is part of ON Semiconductor's comprehensive range of clock management solutions and is tailored to meet the stringent requirements of today's advanced electronic systems.

Key Features

  • High-Speed Operation: The NB4N316MDTR2G is capable of handling clock frequencies up to 3 GHz, making it suitable for high-speed data transmission and processing tasks.
  • Low Additive Phase Jitter: The device provides low additive phase jitter, which is critical for maintaining signal integrity in systems where timing is crucial, such as high-speed networking and telecommunications.
  • Multiple Outputs: It features six differential outputs that can be used to distribute a single input clock signal to multiple destinations without significant signal degradation.
  • Flexible Input Interface: The fanout buffer supports both LVPECL and CML input levels, offering versatility in interfacing with different signal standards.
  • Power Supply: The device operates on a 3.3V power supply, which is a common voltage level in digital systems, allowing for easy integration.

Applications

The NB4N316MDTR2G is ideal for a variety of applications where reliable clock distribution is critical. These include, but are not limited to:

  • High-speed data communications
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Test and measurement systems
  • High-performance computing

Package and Quality

ON Semiconductor's NB4N316MDTR2G comes in a compact TSSOP-16 package, which is well-suited for space-constrained applications. The device is also RoHS compliant, ensuring adherence to environmental standards regarding the restriction of hazardous substances. With ON Semiconductor's commitment to quality, this clock fanout buffer is designed for high reliability and performance in demanding environments.

For engineers and designers looking for a robust and efficient solution for clock signal distribution, the NB4N316MDTR2G provides a high-quality option that can help to streamline system design and enhance overall performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess