EN
  • EN
  • DE

74AUP1G373GW,125

Part No 74AUP1G373GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC LATCH D-TYPE 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 0.8 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 2.5ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1007792-74AUP1G373GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G373GW,125 CAD Model

Description

The 74AUP1G373GW,125 is a Nexperia USA Inc. manufactured integrated circuit that is ideal for use in a wide range of applications.

  • Package: 6-TSSOP
  • Logic Type: D-Type Transparent Latch
  • Output Type: Tri-State
  • Independent Circuits: Yes
  • Supply Voltage Range: 0.8V to 3.6V
  • Propagation Delay Time (ns): 2.5ns
  • Current Output High, Low: 4mA, 4mA
  • Product Status: Active
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2702 $51.3380
455+ $0.2218 $100.9190
700+ $0.2148 $150.3600
965+ $0.2079 $200.6235
1,245+ $0.2010 $250.2450
1,665+ $0.1802 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess