EN
  • EN
  • DE

SN74HCT573DBRG4

Part No SN74HCT573DBRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 25ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74HCT573
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 712268-SN74HCT573DBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT573DBRG4 CAD Model

Description

SN74HCT573DBRG4 Octal Transparent D-Type Latches with 3-State Outputs

The SN74HCT573DBRG4 from Texas Instruments is an advanced high-speed CMOS octal transparent D-type latch designed for use in applications requiring the storage of information. It is a significant component in digital systems, particularly when a temporary data storage or output buffering is necessary. This device is part of the HCT family, which means it is compatible with TTL logic levels and can interface with both CMOS and LSTTL logic, providing versatile use in mixed-logic environments.

The device features eight latches with three-state outputs for bus-oriented applications. The octal transparent nature of the latches means that while the enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was on the D inputs at the time the transition occurred is captured and held on the Q outputs. Additionally, the outputs can be placed in a high-impedance state by placing the output enable (OE) input low, effectively disconnecting the output from the bus.

Manufactured in a small-outline package, the SN74HCT573DBRG4 is designed for space-efficient applications and is optimized for low power consumption while maintaining high performance. This makes it an excellent choice for use in portable and battery-powered devices, as well as in industrial and commercial applications where power efficiency is a priority.

Key features of the SN74HCT573DBRG4 include:

  • Wide operating voltage range of 4.5V to 5.5V
  • High current 3-state outputs can drive up to 15 LSTTL loads
  • Low power consumption, with 80 µA maximum ICC
  • Typical tpd of 15 ns
  • ±6 mA output drive at 5V
  • Low input current of 1 µA maximum
  • Direct LSTTL input logic compatibility, VIL= 0.8V Max, VIH= 2V Min

With its robust design and compatibility with various logic levels, the SN74HCT573DBRG4 is a reliable and versatile choice for designers looking to add a transparent latch to their digital logic systems. Its performance and power efficiency make it particularly well-suited for interfacing with microprocessors, memory storage, and other sophisticated electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3681 $51.5340
335+ $0.3021 $101.2035
515+ $0.2926 $150.6890
710+ $0.2832 $201.0720
915+ $0.2738 $250.5270
1,225+ $0.2454 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess