Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 400μA, 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 756741-SN74ALS259DR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Family Name SN74ALS259
Introduction Date August 01, 2003
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALS259DR CAD Model

Description

The SN74ALS259DR from Texas Instruments is a versatile, high-performance device designed to address the needs of complex digital systems. This integrated circuit belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that the device efficiently combines speed with low power consumption.

At the core of the SN74ALS259DR is an 8-bit addressable latch, which is a type of digital memory component. The addressable latch feature allows users to select a specific latch within the array using a binary address. This is particularly useful for applications that require data routing, storage, or multiplexing.

The device operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems. With a typical power dissipation of just 20 mW, the SN74ALS259DR is an energy-efficient choice for battery-operated devices and power-sensitive applications.

One of the key features of the SN74ALS259DR is its direct clear input, which allows for the immediate resetting of all latches. This is critical for applications that require a quick response time and the ability to rapidly return to a known state. The device also supports both serial and parallel data input, offering flexibility in terms of data management and system integration.

The SN74ALS259DR comes in a compact SOIC (Small Outline Integrated Circuit) package with 16 pins, making it suitable for space-constrained applications. Its operating temperature range of 0°C to 70°C allows for reliable performance in a variety of environments.

In summary, the SN74ALS259DR is a highly reliable and functional component that offers the benefits of low power consumption, high speed, and flexibility in data handling. Whether used in computing systems, communication devices, or industrial control applications, this Texas Instruments product stands out for its ease of use and robust performance.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Texas Instruments
Dual 2-Bit Bistable Transparent Latch
Lowest to $0.9215
ECAD model for CD74HC75E
National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB
Texas Instruments
IC OCT TRANSP INV LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.5543
ECAD model for CD74HCT563M
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $0.3774
ECAD model for SN74HC259PWR
Texas Instruments
IC TRANSP LATCH TRI-ST 48-TSSOP
Need more? Email Us
ECAD model for 74LVCH16373ADGGRG4
Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3180 $50.5440
20+ $5.1840 $103.6800
30+ $5.0220 $150.6600
42+ $4.8600 $204.1200
54+ $4.6980 $253.6920
72+ $4.2120 $303.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 320 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention