The SN74LV573ANSR is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments. This device is part of the 74LV family, which is known for its low-voltage operation and high-speed performance. The SN74LV573ANSR is specifically engineered to address the needs of designers requiring a latch that maintains the state of 8 data inputs when the latch-enable (LE) input is high.
Key Features
- Logic Type: Octal Transparent D-Type Latches with 3-state outputs
- Operating Voltage: 2 V to 5.5 V, suitable for battery-operated applications and low-voltage systems
- IC Package Type: SOP (Small Outline Package)
- Package / Case: 20-SO
- Mounting Type: Surface Mount
- Logic Family: LV - Low-Voltage BiCMOS
- Output Current: Capable of driving 24 mA at 5 V, providing adequate current for most peripheral interfaces
- Propagation Delay Time: Fast propagation delay, ensuring quick response times for critical applications
- Temperature Operating Range: -40°C to 85°C, allowing for operation in a wide range of environmental conditions
Applications
The SN74LV573ANSR is versatile and can be used in a variety of applications, including:
- Memory storage and retention circuits
- Bus driver interfaces
- Data communication systems
- Embedded processors and controllers
- Industrial control systems
Product Quality and Support
Texas Instruments is known for its commitment to quality and reliability. The SN74LV573ANSR is no exception, with rigorous testing and quality control procedures in place to ensure that each device meets the highest standards. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist designers in integrating the SN74LV573ANSR into their projects seamlessly.