Product Overview: CD54HCT240F3A
The CD54HCT240F3A is a high-performance, CMOS logic octal buffer and line driver, designed to meet the stringent requirements of the electronics industry. Manufactured by Texas Instruments, this integrated circuit is part of the HCT (High-speed CMOS, TTL-compatible) family, offering the speed of CMOS combined with the low power consumption and compatibility with TTL logic levels.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Logic Family: HCT
- Operating Voltage Range: 4.5V to 5.5V, ideal for 5V systems
- Output Drive Capability: Capable of driving 15 LSTTL loads
- Package: The CD54HCT240F3A comes in a robust ceramic flat package, ensuring durability and reliability for a wide range of applications.
Performance and Quality
With its balanced propagation delay and transition times, the CD54HCT240F3A is optimized for improved performance in high-speed digital systems. The device's low power consumption is a significant advantage, reducing thermal dissipation and improving energy efficiency. Texas Instruments is known for its commitment to quality, and the CD54HCT240F3A is no exception, with stringent quality control measures in place to ensure consistent and reliable operation.
Applications
The versatility of the CD54HCT240F3A allows it to be used in a wide array of applications. It is particularly well-suited for driving bus lines or buffer memory address registers, thanks to its high drive and 3-state outputs. Other common uses include:
- Data transmission systems
- Signal buffering
- Driving long lines
- Memory address driving
Compatibility and Compliance
This device is compatible with TTL logic levels, allowing it to interface with older logic families easily. Additionally, the CD54HCT240F3A is compliant with JEDEC standards, ensuring interoperability with other standard logic devices.
Conclusion
In summary, the CD54HCT240F3A from Texas Instruments is a reliable and efficient solution for designers looking for an octal buffer/line driver with high drive capability and low power consumption. Its compatibility with TTL logic levels and compliance with industry standards make it a versatile choice for a multitude of digital applications.