EN
  • EN
  • DE

SN75178BPSRE4

Part No SN75178BPSRE4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER RS422/RS485 1CH 8SO  /  Buffer, ReDriver 1 Channel 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Product Status Obsolete
Type Buffer, ReDriver
Applications RS422, RS485
Number of Channels 1
Delay Time 19ns
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 57mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number SN751
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260953-SN75178BPSRE4
Ultra Librarian 3D Model Ultra Librarian SN75178BPSRE4 CAD Model

Description

Product Overview: Texas Instruments SN75178BPSRE4

The Texas Instruments SN75178BPSRE4 is a robust, differential bus transceiver designed to provide reliable bidirectional communication on multipoint bus transmission lines. It is part of the industry-standard 75178 device family and is suitable for balanced transmission lines. This integrated circuit is ideal for applications that require high-speed data transfer and signal integrity, such as industrial control systems, networking equipment, and data acquisition systems.

Key Features

  • Compatibility: The device is compatible with the industry-standard SN75176B and is designed to operate with 3.3V or 5V power supplies, making it versatile for various system designs.
  • Bus-Pin Protection: SN75178BPSRE4 offers protection against driver output short-circuit conditions to the power supply or ground, ensuring reliable operation under fault conditions.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage from overheating, thereby enhancing the longevity of the device.
  • High Impedance Receiver Input: The device features a high-impedance receiver input stage with fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Low Power Consumption: With its low standby current requirements, the SN75178BPSRE4 is an energy-efficient choice for modern electronic systems.

Applications

  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Telecommunications systems

The SN75178BPSRE4 is available in a small-outline integrated circuit (SOIC) package, which is designed for space-saving on the PCB and is suitable for automated assembly processes. Its operating temperature range of -40°C to 85°C allows for use in a variety of environmental conditions. Whether it's for new designs or for replacing existing components, the SN75178BPSRE4 from Texas Instruments is a reliable choice for ensuring efficient and stable data communication in complex electronic systems.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess