EN
  • EN
  • DE

OMAP3530ECUSA

Part No OMAP3530ECUSA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3530/25 Applications Processor: OMAP 3 Architecture
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232950-OMAP3530ECUSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3530
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAP3530ECUSA CAD Model

Description

The Texas Instruments OMAP3530ECUSA is a powerful system on chip (SoC) that combines high-performance processing capabilities with a versatile range of multimedia features. Designed for mobile and embedded applications, the OMAP3530 is part of the OMAP™ 3 architecture that integrates a superscalar ARM Cortex-A8 core with a TMS320C64x+™ DSP core, making it an excellent choice for developers looking to create sophisticated devices requiring multitasking and real-time processing.

At the heart of the OMAP3530ECUSA lies the ARM Cortex-A8 processor that operates at speeds up to 600MHz, delivering the computational power needed for demanding applications such as 3D gaming, high-definition video playback, and advanced user interfaces. The integrated TMS320C64x+ DSP runs at up to 430MHz and is optimized for audio and video processing, as well as for other signal processing tasks that benefit from its high throughput and efficiency.

This SoC also features an onboard PowerVR™ SGX graphics accelerator which provides advanced 2D/3D graphics capabilities, enabling rich graphical user interfaces and immersive gaming experiences. With support for a wide range of audio and video codecs, the OMAP3530ECUSA can handle a variety of multimedia formats, making it a versatile choice for portable media players, smartphones, and other multimedia-intensive devices.

Connectivity options on the OMAP3530 are extensive, including support for high-speed USB 2.0, MMC/SD/SDIO card interfaces, and a Camera Interface (CAM) port for capturing high-quality images and video. Its flexible display subsystem supports multiple concurrent image processing tasks and can drive both LCD and TV displays, allowing for dual-display applications.

The OMAP3530ECUSA is also designed with power efficiency in mind, featuring several power-saving modes to extend battery life in portable devices. Its compact BGA package ensures that it can fit into space-constrained applications while providing the robust performance that Texas Instruments is known for.

Developers will appreciate the extensive support and tools available from Texas Instruments, including development kits, software libraries, and a strong community of users. Whether for innovative consumer electronics or industrial applications, the OMAP3530ECUSA provides a scalable and feature-rich platform that meets the needs of today's complex digital environments.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.9084 $102.9084
2+ $99.5888 $199.1776
3+ $96.2692 $288.8076
4+ $86.3103 $345.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess