EN
  • EN
  • DE

AM4372BZDNA80

Part No AM4372BZDNA80
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AEGIS 1.3 .8G EXT TEMP / MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Crypto Accelerator
Package 491-LFBGA
Manufacturer Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768466-AM4372BZDNA80
Popularity Medium
Supply and Demand Status Limited
Family Name AM4372
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM4372BZDNA80 CAD Model

Description

The AM4372BZDNA80 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial applications that require precise control, connectivity, and real-time data processing. This MCU is part of the Sitara™ processor family and is built on the ARM Cortex-A9 architecture, which provides a perfect blend of power efficiency and computing capability.

Key Features

  • Processor Core: ARM Cortex-A9 running at up to 800MHz, delivering robust performance for complex computing tasks.
  • Memory: Features on-chip memory including a 16KB instruction cache, 16KB data cache, 256KB L2 cache, and a 64KB boot ROM. It also supports external memory interfaces for DDR3/DDR3L, LPDDR2, and NOR, NAND, and eMMC storage.
  • Connectivity: Offers a wide range of connectivity options including dual Gigabit Ethernet MACs, USB, PCIe, and CAN for versatile networking and peripheral interfacing.
  • Real-Time Data Processing: Equipped with dual programmable real-time units (PRUs) for offloading real-time tasks from the ARM core, which is ideal for time-sensitive industrial control applications.
  • Graphics: Includes a POWERVR™ SGX Graphics Accelerator for 2D and 3D graphics processing, enhancing the capability to handle human-machine interface (HMI) tasks.
  • Industrial Communication: Supports a range of industrial protocols like EtherCAT, PROFIBUS, Ethernet/IP, and others through the PRU-ICSS subsystem, making it well-suited for industrial automation.

Applications

The AM4372BZDNA80 is designed to cater to a broad spectrum of industrial applications. It is ideal for use in:

  • Human-Machine Interface (HMI)
  • Factory Automation and Control Systems
  • Industrial Communication
  • Motor Drives and Control
  • Building Automation
  • Test and Measurement Equipment

Environmental and Quality Certifications

This MCU is compliant with industrial temperature ranges and is qualified for operation in harsh environments. It meets various international standards for quality and reliability, ensuring robust performance in industrial settings.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4176 $55.2528
7+ $15.1118 $105.7826
11+ $14.6396 $161.0356
15+ $14.1674 $212.5110
19+ $13.6951 $260.2069
25+ $12.2784 $306.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess