EN
  • EN
  • DE

CD54ACT541F3A

Part No CD54ACT541F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54ACT541 NON-INVERTING OCTAL B / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ACT541
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577215-CD54ACT541F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT541F3A CAD Model

Description

Product Overview: CD54ACT541F3A from Texas Instruments

The CD54ACT541F3A is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide reliable interfacing and drive capabilities for a wide range of digital applications. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, known for its robustness and low power consumption, making it an excellent choice for battery-operated and power-sensitive systems.

Key Features

  • Logic Type: The device is an octal non-inverting buffer/line driver with 3-state outputs, which means it can drive eight separate lines with the ability to control the output state actively high, actively low, or high-impedance (tri-state).
  • Operating Voltage: It operates at a wide range of supply voltages from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V logic families.
  • Drive Capability: The CD54ACT541F3A provides high drive capability, with outputs capable of sourcing or sinking up to 24 mA. This allows the device to drive capacitive loads and ensures reliable signal transmission even in demanding situations.
  • Speed: It offers fast propagation delays and transition times, ensuring high-speed operation that is crucial for modern digital systems.
  • Package: The device is available in a durable ceramic flat (F) package, which provides excellent thermal and mechanical characteristics, ensuring long-term reliability even in harsh environments.

Applications

The CD54ACT541F3A is versatile and can be used in a variety of applications, including:

  • Bus driver interfaces
  • Data communication systems
  • Memory buffer interfaces
  • Input/output port drivers
  • Peripheral drivers

With its ability to interface between different logic levels and drive heavy loads, the CD54ACT541F3A is an ideal choice for designers looking to enhance the performance and reliability of their digital systems. Texas Instruments' commitment to quality ensures that this product meets the highest standards, providing a dependable solution for your circuit design needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess