EN
  • EN
  • DE

EWTS9PSD21

Part No EWTS9PSD21
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976081-EWTS9PSD21
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EWTS9PSD21 CAD Model

Description

The EWTS9PSD21 is a Panasonic SMD (Surface Mount Device) type touch switch. These switches are designed for integration into a wide range of electronic devices. The primary function of this component is to provide a momentary electrical connection when pressure is applied. As an SMT component, it's easily integrated into automated assembly processes.

Applications

  • Consumer electronics (mobile phones, tablets, digital cameras)
  • Industrial equipment (control panels, testing devices)
  • Medical devices (patient monitoring systems, diagnostic equipment)
  • Automotive electronics (dashboard controls, infotainment systems)
  • Computer peripherals (keyboards, mice, trackpads)

Features

  • Surface mount design (SMD)
  • Compact size
  • High reliability
  • Long life expectancy
  • Low profile
  • Easy to integrate into PCB layouts
  • RoHS compliant

Benefits

  • Streamlined assembly process
  • Space-saving design
  • Consistent performance
  • Reduced maintenance costs
  • Suitable for densely populated PCBs
  • Environmentally friendly
  • Enhanced design flexibility

Additional Details

These switches are typically made from high-quality materials to ensure durability and longevity. The specific electrical characteristics, such as contact resistance, insulation resistance, and operating voltage, will vary depending on the specific model. It is important to consult the manufacturer's datasheet for detailed specifications before incorporating this switch into a design. Proper reflow soldering techniques must be used during assembly to ensure reliable electrical connections. Consider the environmental conditions in which the switch will operate, such as temperature and humidity, to ensure optimal performance. It's crucial to handle these components with care to avoid damage to the sensitive internal mechanisms.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Holystone
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess