EN
  • EN
  • DE

MAX4380EUT+

Part No MAX4380EUT+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703787-MAX4380EUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4380EUT+ CAD Model

Description

Maxim Integrated MAX4380EUT+ Low-Noise, High-Speed Amplifiers

The Maxim Integrated MAX4380EUT+ is a high-performance, low-noise, high-speed operational amplifier that is designed to deliver exceptional accuracy and speed for a wide range of applications. This device is part of the MAX4380 series, which are known for their low-distortion and low-voltage noise characteristics, making them ideal for high-fidelity audio processing, video and RF signal amplification, and high-speed signal conditioning.

Key Features

  • Low Voltage Noise: The MAX4380EUT+ boasts an impressive low voltage noise density of 8nV/√Hz at 1kHz, which ensures high signal integrity and minimal distortion in sensitive applications.
  • High Speed: With a gain-bandwidth product of 200MHz and a slew rate of 160V/µs, this amplifier is capable of handling high-speed signals, making it suitable for video, communications, and other dynamic systems.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity in audio and video processing circuits.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, which simplifies power supply design and is ideal for portable and battery-powered applications.
  • Rail-to-Rail Outputs: The amplifier provides rail-to-rail output swing, which maximizes dynamic range in applications with limited supply voltages.
  • Compact Package: The MAX4380EUT+ comes in a tiny 6-pin SOT23 package, which is perfect for space-constrained applications.

Applications

The MAX4380EUT+ is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Video amplifiers and buffers
  • RF/IF signal processing
  • Audio processing and amplification
  • ADC/DAC buffers
  • Communications devices
  • Active filters and signal conditioning

Whether you're designing a high-fidelity audio system, a high-speed data acquisition system, or any other application requiring a high-performance op-amp, the Maxim Integrated MAX4380EUT+ offers the features and specifications needed to achieve outstanding results. Its combination of low noise, high speed, and compact form factor make it an excellent choice for designers looking to optimize their system performance while conserving space.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess