EN
  • EN
  • DE

GP1UE26SXKOF

Part No GP1UE26SXKOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974240-GP1UE26SXKOF
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP1UE26SXKOF CAD Model

Description

The GP1UE26SXKOF is a compact and sensitive infrared remote control receiver module manufactured by Sharp Microelectronics. It's designed to receive infrared signals modulated at a specific carrier frequency, typically 38kHz, and output a digital signal corresponding to the received data. This makes it suitable for a wide range of remote control applications in consumer electronics, industrial controls, and other devices.

Applications:

  • Television remote controls
  • DVD and Blu-ray player remote controls
  • Audio equipment remote controls
  • Air conditioner remote controls
  • Industrial remote control systems
  • Smart home automation systems

Features:

  • Integrated photodiode and preamplifier
  • High immunity against ambient light
  • Low current consumption
  • Compact size
  • Designed for remote control systems
  • Carrier frequency detection

Benefits:

  • Simplified design: Reduces the number of external components needed for IR receiver circuits, saving board space and cost.
  • Improved reliability: Integrated design enhances reliability and reduces susceptibility to noise.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Excellent noise immunity: Provides reliable signal detection even in noisy environments.
  • Easy to use: Simple digital output simplifies interfacing with microcontrollers and other digital circuits.

Additional Details:

The GP1UE26SXKOF operates on a supply voltage typically around 3V to 5.5V. It's designed to detect infrared signals modulated at a specific carrier frequency, ensuring that it only responds to the intended remote control signal. The output is a digital signal that changes state when an infrared signal of the correct frequency is detected. It has a built-in filter that rejects unwanted ambient light and noise. The small form factor allows for easy integration into compact devices. Specific operating parameters, such as detection range and angle, should be verified with the manufacturer's datasheet. It is often paired with an IR LED that emits at the appropriate carrier frequency.

You May Also Be Interested in

Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess