EN
  • EN
  • DE

MAX336EPI

Part No MAX336EPI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers | IC MULTIPLEXER 16X1 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 4.5V ~ 20V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213211-MAX336EPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX336EPI CAD Model

Description

The MAX336EPI from Maxim Integrated is a precision, 16-channel, high-performance analog multiplexer that is designed to cater to a wide array of applications, ranging from data acquisition systems to process control and industrial automation. This advanced multiplexer is an ideal choice for designers looking for a reliable solution to route multiple analog or digital signals through a single common output.

Key Features

  • Channels: 16 single-ended channels that can be configured as 8 differential pairs.
  • Signal Range: Operates with a signal range from GND to VDD.
  • Low On-Resistance: Features a low on-resistance (100 ohms max) that remains flat over the specified analog signal range.
  • Low Crosstalk: Offers excellent crosstalk performance, minimizing signal interference between channels.
  • Low Charge Injection: The MAX336EPI has low charge injection, which enhances the accuracy of the signal path.
  • Single +5V Supply: Can be powered by a single +5V supply, simplifying power management in the system design.
  • TTL/CMOS Logic: Compatible with TTL and CMOS logic levels, ensuring easy integration with digital systems.
  • Package: Available in a 28-pin PDIP package, suitable for through-hole mounting.

Applications

The MAX336EPI is suitable for a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Industrial automation
  • Instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX336EPI is no exception. It is designed to meet the stringent requirements of industrial applications and undergoes rigorous testing to ensure performance and durability. With Maxim's reputation for precision and robustness, the MAX336EPI is a multiplexer that engineers can trust for their critical applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9635 $80.8905
6+ $22.1239 $132.7434
9+ $21.4326 $192.8934
12+ $20.7412 $248.8944
15+ $20.0499 $300.7485
20+ $17.9757 $359.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess