EN
  • EN
  • DE

CD4024BM

Part No CD4024BM
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS RIPPLE-CARRY BINARY COUNTER DIVIDERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 24MHZ
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1159614-CD4024BM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4024
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4024BM CAD Model

Description

Overview of Texas Instruments CD4024BM

The CD4024BM is a versatile and robust 7-stage ripple-carry binary counter designed and manufactured by Texas Instruments. This integrated circuit is part of the CMOS logic family and is well-regarded for its high-voltage and high-speed capabilities. The device is widely used in various electronic applications, including timing circuits, counters, and as a frequency divider in digital systems.

Key Features

  • Counting Sequence: The CD4024BM features a 7-stage counter that provides a binary count from 0 to 127. Each stage triggers at the transition from high to low on the clock input signal, making it suitable for precise timing operations.
  • Voltage Range: This device operates over a broad voltage range from 3V to 18V, catering to a wide array of applications that require different power levels.
  • Low Power Consumption: The CMOS technology ensures low power consumption, which is critical for battery-powered and energy-efficient designs.
  • High-Speed Operation: With its ability to handle high-speed clock signals, the CD4024BM is ideal for high-frequency counting applications.
  • Output Capability: The counter outputs can drive up to 10 LSTTL loads, providing excellent interfacing capabilities with other logic families.
  • Robustness: The device is designed to withstand static discharge, providing reliability and stability in various working environments.

Applications

The CD4024BM is suitable for a range of applications, including:

  • Automated control systems
  • Digital clocks and timers
  • Frequency dividers and counters
  • Sequential control logic
  • Programmable dividers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4024BM is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring long-term reliability and performance for the end-user. The device is available in a variety of package types, including the small-outline package, making it suitable for both standard and space-constrained applications.

With its combination of versatility, high performance, and reliable operation, the CD4024BM from Texas Instruments stands out as a preferred choice for designers and engineers looking to incorporate a dependable binary counter into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess