EN
  • EN
  • DE

MC10EP016FAR2G

Part No MC10EP016FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3V / 5V ECL 8-Bit Synchronous Binary Up Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1217152-MC10EP016FAR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP016
Introduction Date April 13, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC10EP016FAR2G CAD Model

Description

The MC10EP016FAR2G is a high-performance, 8-bit synchronous binary up/down counter designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit is part of ON Semiconductor's 10EP series, which is well-known for its robust ECL (Emitter Coupled Logic) technology. The device is specifically crafted to deliver precision and speed in a range of digital applications.

Operating from a 3.0V to 5.5V supply voltage, the MC10EP016FAR2G provides a flexible solution for systems that require fast counting operations. It features a fully synchronous up/down counting operation, which allows for greater accuracy and reliability in timing-sensitive applications. The counter advances on the rising edge of the clock signal, ensuring precise timing for critical operations.

The device is packaged in a 32-lead LQFP (Low-Profile Quad Flat Package), which offers a compact footprint while maintaining excellent thermal performance and ease of PCB (Printed Circuit Board) mounting. The MC10EP016FAR2G also supports a wide operating temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes are common.

ON Semiconductor's MC10EP016FAR2G comes with a host of features that make it highly versatile. It includes functions such as an asynchronous master reset, which clears the counter to all zeros, and a count enable input, which allows the counter to be enabled or disabled based on system requirements. Additionally, it has fully differential clock inputs to minimize the effects of noise and crosstalk, thereby enhancing signal integrity.

The counter's outputs are available in two's complement binary form, which simplifies interfacing with other digital systems and components. Furthermore, the MC10EP016FAR2G boasts a fast propagation delay, which is critical in high-speed data processing and communications systems.

In summary, the ON Semiconductor MC10EP016FAR2G is a reliable and efficient solution for designers looking to incorporate a high-speed counter in their digital systems. With its advanced ECL technology and a comprehensive set of features, it is an ideal choice for applications requiring precise counting and timing operations.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8780 $80.6340
6+ $22.0547 $132.3282
9+ $21.3652 $192.2868
12+ $20.6757 $248.1084
15+ $19.9873 $299.8095
20+ $17.9187 $358.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess