The SNJ54HC4024J is a high-quality integrated circuit manufactured by Texas Instruments, designed to be a reliable and efficient 7-stage binary counter. This device belongs to the HC family, which is well-known for its high-speed CMOS logic. The SNJ54HC4024J is specifically designed to meet the rigorous demands of industrial and military-grade applications, providing robust performance even under challenging conditions.
Key Features
- Logic Family: HC - High-speed CMOS
- Logic Type: 7-Stage Binary Counter
- Operating Voltage Range: 2V to 6V
- Count Frequency: Up to 30 MHz
- Package: J Package (Ceramic DIP)
- Temperature Range: -55°C to 125°C (Military Grade)
- Compatibility: TTL-Compatible Outputs
Product Description
The SNJ54HC4024J is crafted for precision and stability, which is essential for timing and counting applications where accuracy is paramount. Its 7-stage counter allows for a wide range of counting applications, making it a versatile choice for designers. The device's high-speed performance is complemented by its ability to operate across a wide voltage range, making it suitable for various power environments.
Featuring a robust ceramic DIP (Dual In-line Package), the SNJ54HC4024J ensures durability and reliable pin connections, which is particularly important in applications subjected to harsh conditions. The military-grade temperature range further underlines the device's suitability for use in extreme environments, ensuring operational reliability from the freezing cold to sweltering heat.
Additionally, the TTL-compatible outputs of the SNJ54HC4024J allow for easy integration with other logic families, which is beneficial for complex circuit designs that require components from different logic families to communicate with each other.
In summary, the SNJ54HC4024J from Texas Instruments represents a blend of performance, versatility, and reliability. It is an exemplary choice for engineers and designers looking for a counter that can withstand the rigors of high-demand applications while maintaining consistent performance.