EN
  • EN
  • DE

MC100EP016AMNG

Part No MC100EP016AMNG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3 V ECL 8-Bit Synchronous Binary Up Counter | IC UP COUNTER 8BIT BINARY 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number 100EP016
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 1216675-MC100EP016AMNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP016AMNG CAD Model

Description

ON Semiconductor MC100EP016AMNG Overview

The MC100EP016AMNG from ON Semiconductor is a high-performance, 3.3V ECL 8-Bit Synchronous Binary Up/Down Counter, designed to deliver precision timing and counting solutions for advanced digital systems. This integrated circuit is part of ON Semiconductor's 100EP series, which is well-regarded for its speed and reliability in demanding applications.

Key Features

  • High-Speed Operation: The MC100EP016AMNG operates at exceptional speeds, making it suitable for high-frequency applications.
  • Up/Down Counting Capability: It can count both up and down, providing versatile counting solutions for various applications.
  • 3.3V Power Supply: The device is optimized for 3.3V power supply voltages, making it compatible with modern low-voltage systems.
  • Fully Synchronous Counting: All state changes, whether in counting up or down, are initiated by the LOW-to-HIGH transition of the clock.
  • Asynchronous Master Reset: The counter can be quickly reset to zero via the master reset input, regardless of the clock.
  • Differential PECL Inputs: The counter features differential Positive Emitter-Coupled Logic (PECL) inputs, which reduce noise and improve signal integrity.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The MC100EP016AMNG is ideal for use in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Automated test equipment
  • Precision timing circuits
  • Networking and data communication equipment

Package and Quality Assurance

The device is offered in a 32-lead QFN package, which provides a compact footprint for space-constrained applications. Additionally, ON Semiconductor's commitment to quality ensures that each MC100EP016AMNG meets rigorous standards for performance and reliability, providing peace of mind for designers and engineers.

With its robust feature set and ON Semiconductor's reputation for quality, the MC100EP016AMNG is a solid choice for anyone in need of a reliable and fast 8-bit counter.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess