EN
  • EN
  • DE

SY10EL33ZG

Part No SY10EL33ZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description 5V/3.3V ÷ 4 DIVIDER | IC DIVIDER /4 5V/3.3V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2GHz
Trigger Type Positive, Negative
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EL33
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262951-SY10EL33ZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL33ZG CAD Model

Description

Microchip Technology's SY10EL33ZG Logic Gate

The SY10EL33ZG, from Microchip Technology, is a high-performance ECL logic gate that is designed to meet the demanding requirements of high-speed digital systems. This integrated circuit is part of the SY10 series, which is renowned for its fast propagation delays and minimal rise and fall times, making it an ideal choice for applications requiring quick signal processing and timing generation.

The SY10EL33ZG operates at a 5V supply voltage, which is typical for ECL circuits, ensuring compatibility with standard ECL operating environments. It features a differential input design, which provides improved noise immunity and allows for the receipt of very high-speed signals without degradation. With its capability to operate at frequencies in the gigahertz range, this device is particularly suitable for use in telecommunication systems, high-speed data transfer equipment, and other advanced digital applications.

The device is available in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its small footprint does not compromise its performance, as the SY10EL33ZG maintains its high-speed characteristics while offering a reduction in board space requirements. This makes it an efficient solution for densely packed circuit designs where space is at a premium.

The SY10EL33ZG also features a fully differential design that not only enhances signal integrity but also reduces the susceptibility to common-mode noise. This characteristic is crucial in environments with high levels of electrical interference. Additionally, the device is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

In summary, Microchip Technology's SY10EL33ZG is a state-of-the-art ECL logic gate that combines high-speed operation, noise immunity, and temperature resilience, making it a versatile component for a wide array of high-performance digital applications. Its compact size, coupled with its robust design, ensures it can be integrated into various system designs without compromising on efficiency or reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9523 $59.0460
48+ $2.4225 $116.2800
74+ $2.3467 $173.6558
102+ $2.2711 $231.6522
132+ $2.1953 $289.7796
177+ $1.9683 $348.3891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess