EN
  • EN
  • DE

CD4050BD

Part No CD4050BD
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 48mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4050
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576982-CD4050BD
Ultra Librarian 3D Model Ultra Librarian CD4050BD CAD Model

Description

Product Overview: CD4050BD Hex Non-Inverting Buffer/Converter

The CD4050BD from Texas Instruments is a highly versatile integrated circuit that serves as a hex non-inverting buffer/converter. This device is part of the CD4000 series of CMOS logic integrated circuits, which have been widely utilized in a variety of digital applications due to their high noise immunity and low power consumption.

The CD4050BD is specifically designed to be capable of driving power MOSFETs and other applications requiring high sink current capabilities. This makes it an excellent choice for interfacing with high voltage systems and for driving large capacitive loads with minimal propagation delay and consumption of power.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Input Level: CMOS
  • Output Level: CMOS
  • Supply Voltage Range: 3V to 18V
  • High Sink Current Capability: Up to 10mA at 18V
  • Propagation Delay Time: 50ns at 10V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-DIP (0.300", 7.62mm)
  • Number of Pins: 16

The CD4050BD provides a convenient solution for voltage level translation applications, where it can convert higher voltage logic levels to lower voltage levels, preserving signal integrity and timing. Its robust design ensures reliable operation even in the most demanding environments.

Applications

With its ability to interface with higher voltage systems, the CD4050BD is well-suited for a wide range of applications, including:

  • Power supply management
  • Automotive systems
  • Motor control circuits
  • Data communication systems
  • Signal conditioning

Whether you're designing a simple logic gate system or a complex microprocessor interface, the CD4050BD provides the performance and reliability you need. Its industry-standard DIP packaging ensures easy integration into your existing designs, making it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2360 $50.7400
455+ $0.2211 $100.6005
705+ $0.2136 $150.5880
1,010+ $0.1987 $200.6870
1,310+ $0.1912 $250.4720
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,669 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess