EN
  • EN
  • DE

M58BW016DB80T3FT

Part No M58BW016DB80T3FT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Description 16 Mbit (512 Kb x 32, boot block, burst) 3 V supply Flash memories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 203938-M58BW016DB80T3FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58BW016DB80T3FT CAD Model

Description

STMicroelectronics M58BW016DB80T3FT Flash Memory

The M58BW016DB80T3FT from STMicroelectronics is a high-performance 16 Mbit (1M x16) non-volatile flash memory module that offers a versatile storage solution for a wide range of applications. This device is designed to meet the rigorous demands of automotive, industrial, and consumer electronics, providing reliable data retention and easy integration into various system architectures.

Key Features

  • Memory Size: 16 Mbit with a 1M x16 organization, enabling ample space for firmware storage, configuration parameters, or data logging.
  • Speed: Access times as fast as 80ns, ensuring high-speed operations for critical applications that require quick data retrieval.
  • Operating Voltage: A wide range of operating voltages from 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: An extended temperature range from -40°C to +85°C, allowing reliable operation in harsh environmental conditions.
  • Package: Delivered in a FBGA (Fine-pitch Ball Grid Array) package, which provides a compact footprint and excellent thermal performance.
  • Programming: Features flexible programming options, including in-system programming (ISP) and standard programming algorithms, for ease of integration during the manufacturing process.
  • Security: Advanced security features to protect sensitive data, including block protection and a hardware boot block locking mechanism.

Applications

The M58BW016DB80T3FT is ideal for a variety of applications that require robust and reliable non-volatile memory storage. These include:

  • Automotive systems, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial control systems, including PLCs, sensors, and data acquisition modules.
  • Telecommunication infrastructure, such as base stations and network switches.
  • Consumer electronics, including smart appliances and wearable technology.

With its combination of speed, capacity, and durability, the M58BW016DB80T3FT flash memory module from STMicroelectronics is a reliable choice for designers looking to enhance their product offerings with a trusted storage solution.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess