Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771343-CD4027BMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD4027
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4027BMT CAD Model

Description

Product Overview: Texas Instruments CD4027BMT

The Texas Instruments CD4027BMT is a versatile CMOS Dual J-K Master-Slave Flip-Flop integrated circuit. This device is part of the 4000 series of logic chips, offering a reliable solution for digital memory storage and toggling applications. The CD4027BMT is designed for use in a wide range of electronic devices, from simple home gadgets to complex industrial systems.

With its dual flip-flop configuration, the CD4027BMT provides users with two independent J-K flip-flops with separate inputs and common clock and reset lines. This allows for synchronous operations and ensures that the output state changes on the falling edge of the clock signal. The J and K inputs control the state changes, making the flip-flop versatile for shift registers, counters, and control circuits.

The CD4027BMT operates over a broad voltage range from 3V to 18V and offers a feature set that includes a standardized symmetrical output characteristic and high noise immunity. This ensures stable operation in environments with electrical noise, which is essential for maintaining data integrity in critical applications.

Constructed with high-quality materials, the CD4027BMT is available in a compact SOIC-16 package, making it suitable for space-constrained applications while also allowing for efficient PCB layout and design. The device is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range, which is critical for automotive and industrial applications.

Key features of the CD4027BMT include:

  • Dual J-K flip-flop configuration with separate inputs
  • Common clock and reset lines for synchronous operations
  • Wide supply voltage range (3V to 18V)
  • High noise immunity for stable operation
  • Standardized symmetrical output characteristics
  • Compact SOIC-16 package for efficient space utilization
  • Operating temperature range: -55°C to 125°C

The CD4027BMT from Texas Instruments is a reliable and functional choice for designers looking to implement flip-flops in their digital logic circuits. Its robust feature set and operational reliability make it a go-to component for a broad spectrum of applications.

You May Also Be Interested in

ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ
Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
ON Semiconductor
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $7.5301
ECAD model for SN54LS112AJ
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
Texas Instruments
IC D-TYPE POS TRG SNGL 20SSOP / Flip Flop Element Bit
Lowest to $0.9863
ECAD model for SN74ACT374DB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention