EN
  • EN
  • DE

SNJ54ALS273J

Part No SNJ54ALS273J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS273
Standard Package 16 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673873-SNJ54ALS273J
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS273J CAD Model

Description

The SNJ54ALS273J, manufactured by Texas Instruments, is a high-performance, octal D-type flip-flop integrated circuit. This component is designed for a wide range of applications, including data storage, data transfer, and system control. The device features eight edge-triggered D-type flip-flops with clear capability, making it an ideal choice for implementing buffer registers, shift registers, and pattern generators.

Each flip-flop has independent data, clock, and clear inputs. The clock (CLK) input triggers the flip-flop to latch the value present at the data (D) input. When the clear (CLR) input is activated, all flip-flops are reset to the low state regardless of the other inputs, providing a synchronous clearing operation that is essential for safety and initialization procedures.

The SNJ54ALS273J operates over a wide supply voltage range and is compatible with most TTL logic families. The device is characterized for operation over the full military temperature range, ensuring reliable performance in harsh environments. This robustness makes it well-suited for military, aerospace, and other high-reliability applications.

The package type for the SNJ54ALS273J is a standard ceramic dual in-line package (CERDIP), which offers excellent thermal and mechanical properties. This packaging is known for its durability and high-quality construction, providing additional protection for the integrated circuit.

Texas Instruments is known for its commitment to manufacturing high-quality, reliable components. The SNJ54ALS273J is no exception, as it is produced with the same attention to detail and performance standards that customers have come to expect from Texas Instruments products. With its combination of functionality, reliability, and compatibility, the SNJ54ALS273J is a valuable component for designers and engineers looking to create efficient and dependable electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6561 $69.3122
4+ $28.4358 $113.7432
6+ $27.5472 $165.2832
8+ $26.6586 $213.2688
10+ $25.7700 $257.7000
13+ $23.1041 $300.3533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess