EN
  • EN
  • DE

SNJ54LS109AJ

Part No SNJ54LS109AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS109
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673970-SNJ54LS109AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS109AJ CAD Model

Description

SNJ54LS109AJ Dual JK Positive Edge-Triggered Flip-Flop

The SNJ54LS109AJ is a high-performance, dual JK flip-flop integrated circuit from Texas Instruments, renowned for its reliability and precision. This device features positive-edge triggering and a clear function to ensure versatile and stable operation in a wide range of digital applications. Encapsulated in a robust package, the SNJ54LS109AJ is designed to meet the stringent requirements of military and aerospace applications, as well as high-end commercial systems.

Key Features:

  • Edge-Triggered Flip-Flops: Two JK flip-flops in the IC are triggered on the rising edge of the clock pulse, allowing for precise timing and synchronization within digital circuits.
  • Clear Function: The direct clear input allows for immediate resetting of the flip-flop outputs to a low state, providing a convenient way to initialize or reset system logic.
  • Independent Inputs: Each flip-flop has independent J, K, clock, and clear inputs, offering flexibility in system design and the ability to implement a variety of logic functions.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with multiple logic families.
  • High Reliability: Manufactured with Texas Instruments' rigorous quality standards, the SNJ54LS109AJ is designed for dependable performance in critical and demanding applications.
  • Military Specifications: This component meets the MIL-STD-883 standard, indicating its suitability for military-grade equipment where durability and performance are non-negotiable.

Applications:

The SNJ54LS109AJ is ideal for use in a variety of digital systems, including:

  • Counters and dividers
  • Control registers
  • Toggle circuits
  • Pulse shapers
  • Sequential state machines

With its robust design and versatile functionality, the SNJ54LS109AJ from Texas Instruments is an excellent choice for designers looking to incorporate reliable flip-flop logic in their high-end digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess