The SN54LS112AJ from ON Semiconductor is a high-performance, dual JK flip-flop integrated circuit that offers exceptional functionality for a wide range of digital applications. This device features two individual JK flip-flops with independent direct clear and clock inputs for each flip-flop. It is designed to be used in applications where the need for data storage, data toggling, or specific sequencing is required.
Key Features
- Logic Type: JK Flip-Flop
- Number of Circuits: Dual
- Output Type: Differential
- IC Package Type: Latch
- Operating Temperature: -55°C to 125°C
- Supply Voltage: 4.75V to 5.25V
- Logic Family: LS
- Propagation Delay Time: 15ns at 5V
The SN54LS112AJ is designed for use in systems requiring high speed and low power consumption. It operates over a broad voltage range and provides a maximum clock frequency of 30MHz, which makes it suitable for various high-speed applications. The dual JK flip-flop configuration allows for the implementation of counters, shift registers, and control circuits, offering flexibility in design.
Applications
This device is versatile and can be employed in a variety of digital applications, including:
- Control systems
- Sequential logic circuits
- Communication systems
- Data processing
- Instrumentation
- Alarm systems
The SN54LS112AJ comes in a reliable ceramic package, ensuring robust performance even under extreme environmental conditions. Its industry-standard pinout makes it easy to integrate into existing designs or for use in new projects.
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SN54LS112AJ is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Customers can trust this component for critical and demanding applications where failure is not an option.