EN
  • EN
  • DE

4585BCP

Part No 4585BCP
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description IC COMPARATOR 4BIT CMOS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 260ns @ 15V, 50pF
Current - Quiescent 20μA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Win Source Part Number 197740-4585BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4585BCP CAD Model

Description

Product Overview: 4585BCP - ON Semiconductor

The 4585BCP is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This versatile component is designed to cater to the demanding needs of modern electronic circuits, providing a robust solution for designers and engineers alike.

Key Features

  • Versatile Functionality: The 4585BCP is a multi-purpose IC that can be used in a variety of digital applications, making it a staple in the electronic components industry.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this IC is made to withstand challenging conditions and provide consistent performance over its lifespan.
  • High Integration: This product offers a high level of integration, which helps in reducing the number of components required in a circuit, leading to cost savings and a more compact design.
  • Energy Efficient: The 4585BCP is designed with energy efficiency in mind, ensuring that electronic devices using this IC consume less power and have a longer battery life.
  • Easy to Implement: The IC's standardized package allows for easy implementation into various circuit designs without the need for extensive modifications.

Applications

The 4585BCP from ON Semiconductor is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Devices
  • Computing Equipment
  • Industrial Control Systems

Technical Specifications

ON Semiconductor's 4585BCP comes with a set of technical specifications that highlight its performance capabilities:

  • Operating Temperature Range
  • Input and Output Voltage Levels
  • Current Consumption Characteristics
  • Package Type and Dimensions
  • Compliance with Industry Standards

In conclusion, the 4585BCP by ON Semiconductor is a testament to the company's dedication to providing high-quality, efficient, and versatile components for the electronics industry. Its robust design and flexible application make it an essential part of any electronic device's architecture.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess