EN
  • EN
  • DE

CC3000YFVR

Part No CC3000YFVR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description CC3000 - SIMPLELINK MODULE ?? WI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 983939-CC3000YFVR
Ultra Librarian 3D Model Ultra Librarian CC3000YFVR CAD Model

Description

The Texas Instruments CC3000YFVR is a self-contained wireless network processor that simplifies the implementation of Internet connectivity. Texas Instruments has designed the CC3000 family to facilitate the creation of Internet of Things (IoT) applications by providing a solution that reduces the complexity of interfacing with a Wi-Fi network. This module is particularly well-suited for microcontroller-based projects that require wireless connectivity without the overhead of designing a complex Wi-Fi networking layer.

Key Features

  • SimpleLink™ Wi-Fi Solution: The CC3000YFVR is part of TI's SimpleLink portfolio, offering simplified Wi-Fi integration for various applications, including home automation, smart appliances, and health care devices.
  • SmartConfig™ Technology: This innovative feature provides a simplified setup process, allowing users to connect their devices to a Wi-Fi network with minimal user input.
  • Low-Power Operation: Designed for battery-powered applications, the CC3000YFVR offers a low-power mode to extend the life of your device.
  • Embedded TCP/IP Stack: The module includes a TCP/IP stack that is pre-programmed, reducing the development time and resources needed to get your product online.
  • Small Form Factor: The compact design of the CC3000YFVR makes it an ideal choice for space-constrained applications.

Applications

The versatility of the CC3000YFVR module allows it to be used across a wide range of applications. It is particularly adept at enabling wireless connectivity for devices that require internet-based control or data exchange, such as remote sensors, home automation systems, and wireless monitoring devices.

Technical Specifications

  • Wi-Fi Network Standards: IEEE 802.11b/g
  • Security Modes: WEP, WPA/WPA2 (Personal)
  • Supply Voltage: 2.3V to 3.6V
  • Operating Temperature Range: -20°C to 70°C
  • Package: VQFN

As a leading product in Texas Instruments' connectivity solutions, the CC3000YFVR stands out for its ease of integration and robust feature set, making it a go-to choice for developers looking to add Wi-Fi functionality to their products without the usual complexity.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9054 $59.4324
13+ $8.1275 $105.6575
20+ $7.8735 $157.4700
27+ $7.6195 $205.7265
34+ $7.3655 $250.4270
46+ $6.6036 $303.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,301 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess