Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Intel
Series Cyclone® III
Package Box
Product Status Obsolete
Type DSP
Core Processor Nios II
Utilized IC / Part Cyclone III
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, Power Supply, Accessories
Board Type Evaluation Platform
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 917081-DK-DSP-3C120N
Ultra Librarian 3D Model Ultra Librarian DK-DSP-3C120N CAD Model

Description

The Cyclone III is a development board designed for evaluating and prototyping MCU and DSP applications.

  • Product Name: Cyclone III
  • Core Processor: Nios II core processor
  • Series: Cyclone III
  • Win Source Part Number: 917081-DK-DSP-3C120N
  • Package: Box
  • Standard Package: 1 piece
  • Package Contents: Board(s), cable(s), LCD, power supply, and accessories
  • Utilizes IC: Cyclone III IC
  • Function: Evaluation platform
  • Operating System/Platform: None specified
  • Mounting: Fixed-Mountable
  • ECCN: EAR99
  • Manufacturer: Intel
  • Status: Obsolete

You May Also Be Interested in

SparkFun Electronics
TEENSY-LC KL2X EVAL BRD
Need more? Email Us
ECAD model for DEV-13305
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention