EN
  • EN
  • DE

SLB9655TT1.2

Part No SLB9655TT1.2
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190406-SLB9655TT1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9655TT1.2 CAD Model

Description

The SLB9655TT1.2 is a Trusted Platform Module (TPM) from Infineon Technologies, designed to provide a secure foundation for computing devices. It offers hardware-based security features, including secure storage of cryptographic keys, platform integrity verification, and secure authentication mechanisms. The TPM is essential for safeguarding sensitive data and protecting against unauthorized access and tampering.

Applications

  • Notebook Computers: Provides hardware-based security for user authentication, data encryption, and platform integrity, protecting sensitive data on mobile devices.
  • Desktop PCs: Enhances desktop security with secure boot, data protection, and password management.
  • Server Systems: Supports secure server operations with secure key storage, remote attestation, and platform integrity verification, ensuring the integrity of server infrastructure.
  • Embedded Systems: Secures embedded devices in industrial control systems, medical devices, and IoT applications by protecting firmware and data.
  • Networking Equipment: Protects configuration data and cryptographic keys in routers, switches, and firewalls, ensuring secure network communication.

Features

  • Hardware-Based Key Storage: Securely stores cryptographic keys within the TPM chip, preventing unauthorized access and cloning.
  • Platform Integrity Measurement: Measures the system's boot process and configuration to ensure that it hasn't been compromised by malware.
  • Secure Boot: Verifies the integrity of the boot process, preventing unauthorized code from loading.
  • Remote Attestation: Allows a remote party to verify the integrity of the platform, ensuring that it is running in a trusted state.
  • Password Protection: Enables secure storage of passwords and other sensitive credentials.

Benefits

  • Enhanced Security: Provides a robust hardware-based security foundation, enhancing the overall security of the system.
  • Improved Data Protection: Protects sensitive data from unauthorized access, even if the system is compromised.
  • Compliance with Security Standards: Helps meet regulatory requirements for data security and privacy.
  • Reduced Risk of Malware: Prevents malware from compromising the system by verifying platform integrity.
  • Simplified Security Management: Simplifies the management of cryptographic keys and security policies.

Additional Details

The SLB9655TT1.2 typically comes in a TSSOP package. The '1.2' in the part number refers to the TPM specification version (TPM 1.2). Specifics like supported cryptographic algorithms (RSA, SHA-1), storage capacity for keys, and operating temperature ranges are crucial and should be verified via the official Infineon datasheet.

This TPM operates by creating a secure enclave within the computing device. It securely stores cryptographic keys and uses platform integrity measurement to ensure the integrity of the system's boot process and configuration, thus contributing to a trustworthy computing platform.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Zilog
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess