EN
  • EN
  • DE

TEF7000AHN/V1K

Part No TEF7000AHN/V1K
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description TEF7000AHN - TUNER FRONT-END  /  48-HVQFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TEF7000AHN/V1K
Standard Package 1
Win Source Part Number 964929-TEF7000AHN/V1K
Ultra Librarian 3D Model Ultra Librarian TEF7000AHN/V1K CAD Model

Description

The TEF7000AHN/V1K is a state-of-the-art car radio integrated circuit (IC) produced by NXP Semiconductors, a leader in automotive technology. Designed with the modern vehicle in mind, this product offers a robust solution for automotive radio systems, providing exceptional reception quality, advanced signal processing, and a wealth of features to enhance the in-car audio experience.

Key Features

  • High Performance: The TEF7000AHN/V1K boasts superior radio frequency (RF) performance, ensuring clear and consistent audio reception even in challenging conditions.
  • Multi-Band Support: This IC supports various broadcast bands including AM, FM, and Weather Band, making it versatile for different geographic markets.
  • Digital Signal Processing: Equipped with advanced digital signal processing (DSP) capabilities, it delivers high-quality sound and enables features such as noise blanking and multipath detection.
  • Integration: The IC integrates seamlessly with other components in the automotive audio chain, offering a compact and efficient solution for car radio systems.
  • Low Power Consumption: Designed for efficiency, the TEF7000AHN/V1K maintains low power consumption, which is crucial for reducing the overall energy footprint of the vehicle's electronic systems.

Applications

The TEF7000AHN/V1K is primarily used in the automotive industry, specifically designed for in-car entertainment systems. Its robust design and advanced features make it an ideal choice for car manufacturers looking to provide their customers with a high-quality audio experience.

Technical Specifications

Parameter Value Supply Voltage 7.0 to 8.5 V Operating Temperature -40°C to +85°C Package HLQFP64

With its combination of performance, integration, and efficiency, the TEF7000AHN/V1K from NXP Semiconductors represents a top-tier choice for automotive manufacturers seeking to enhance their audio systems with cutting-edge technology.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess