EN
  • EN
  • DE

CC2400RSU

Part No CC2400RSU
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 48-QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 0dBm
Sensitivity -101dBm
Serial Interfaces SPI
Operating Supply Voltage 1.6 V ~ 2 V
Current - Receiving 24mA
Current - Transmitting 11mA ~ 19mA
Operating Temperature Range -40°C ~ 85°C
Package 48-QFN
Win Source Part Number 771274-CC2400RSU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC2400
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2400RSU CAD Model

Description

Product Overview: CC2400RSU from Texas Instruments

The CC2400RSU is a sophisticated wireless transceiver module designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This product is a part of TI's extensive range of RF solutions, tailored to meet the demands of advanced wireless communication systems.

Key Features

  • Frequency Range: The CC2400RSU operates in the 2.4 GHz ISM band, which is a globally accepted frequency range for industrial, scientific, and medical applications, ensuring compatibility across a wide array of wireless systems.
  • Modulation: It supports sophisticated modulation schemes, including O-QPSK, which is optimized for efficient data transmission and robust signal integrity in various environmental conditions.
  • Data Rate: This transceiver is capable of handling data rates up to 1 Mbps, making it suitable for applications that require high-speed data transfer, such as wireless audio and video streaming.
  • Low Power Consumption: Designed with power efficiency in mind, the CC2400RSU is ideal for battery-operated devices, contributing to longer operational life and reduced maintenance.
  • Integration: The device comes with integrated analog and digital peripherals, which simplifies the system design and reduces the overall component count, leading to cost savings and a smaller footprint.

Applications

The CC2400RSU is versatile and can be employed in a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Home automation systems
  • Consumer electronics
  • Industrial control and monitoring
  • Smart grid infrastructure

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the CC2400RSU, including detailed datasheets, application notes, and design guides. Customers can also access TI's online community and support forums for additional help in integrating this transceiver into their projects.

Quality and Reliability

As with all Texas Instruments products, the CC2400RSU is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. TI's commitment to excellence makes the CC2400RSU a trusted choice for engineers and designers around the globe.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7728 $81.5456
3+ $33.4547 $100.3641
5+ $32.4092 $162.0460
7+ $31.3637 $219.5459
9+ $30.3183 $272.8647
12+ $27.1819 $326.1828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,683 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess