EN
  • EN
  • DE

AT86RF215-ZU

Part No AT86RF215-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX 802.15.4 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Type TxRx Only
RF Family/Standard 802.15.4, General ISM
Modulation FSK, OFDM, O-QPSK
Frequency 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz
Data Rate (Maximum) 2.4Mbps
Power - Output 16dBm
Sensitivity -123dBm
Serial Interfaces SPI
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 5mA ~ 33mA
Current - Transmitting 62mA ~ 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Part Number Series AT86RF215
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810421-AT86RF215-ZU
Ultra Librarian 3D Model Ultra Librarian AT86RF215-ZU CAD Model

Description

Microchip Technology AT86RF215-ZU

The AT86RF215-ZU from Microchip Technology is a cutting-edge, multi-band radio transceiver designed for robust and flexible RF communication in the Sub-1 GHz and 2.4 GHz ISM bands. It is a versatile component that caters to the growing demand for multi-standard devices capable of supporting various wireless protocols, making it an ideal choice for Internet of Things (IoT) applications, wireless sensor networks, and smart home devices.

Key Features

  • Dual-Band Operation: Operates in both Sub-1 GHz bands (389.5 MHz to 510 MHz and 779 MHz to 1020 MHz) and the 2.4 GHz ISM band, providing flexibility for global application deployment.
  • High Performance: With high data rates up to 400 kbit/s (FSK) in Sub-1 GHz bands and 2 Mbit/s (O-QPSK) in the 2.4 GHz band, it is optimized for efficient energy consumption and reliable data transmission.
  • Multiple Modulation Schemes: Supports various modulation techniques including BPSK, QPSK, O-QPSK, and MSK, as well as FSK with programmable modulation parameters.
  • Integrated Power Amplifier: Features an integrated power amplifier with programmable output power, ensuring optimal range and power consumption for different application scenarios.
  • Low Power Consumption: Designed for energy-sensitive applications, it includes a battery monitor and temperature sensor, enabling intelligent power management.
  • Advanced Security: Equipped with AES-128 encryption and decryption engine to secure communication channels against unauthorized access.

Applications

The AT86RF215-ZU is highly suitable for a wide range of applications, including:

  • Smart Metering
  • Home and Building Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • IoT Devices

With its robust feature set and multi-band capability, the AT86RF215-ZU from Microchip Technology stands out as a powerful and adaptable solution for developers looking to design and deploy advanced wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5872 $58.7616
7+ $16.0716 $112.5012
10+ $15.5693 $155.6930
14+ $15.0671 $210.9394
18+ $14.5649 $262.1682
23+ $13.0582 $300.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess