EN
  • EN
  • DE

24AA32AT-I/OT

Part No 24AA32AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description 32K I2C™ Serial EEPROM | IC EEPROM 32K I2C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number 24AA32A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123142-24AA32AT-I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24AA32AT-I/OT CAD Model

Description

Microchip Technology's 24AA32AT-I/OT EEPROM

The 24AA32AT-I/OT is a 32Kb I²C™ compatible Serial EEPROM device from the industry-leading manufacturer, Microchip Technology. This high-quality memory module is designed to provide an efficient and reliable non-volatile memory storage solution for a wide range of applications. Its small-outline transistor (SOT-23) package makes it ideal for space-constrained applications where board space is at a premium.

This EEPROM device operates on a single supply with a voltage range of 1.7V to 5.5V, making it suitable for both low-power and standard operations. The low-power design ensures minimal power consumption, which is particularly valuable for battery-operated devices.

One of the key features of the 24AA32AT-I/OT is its support for the I²C serial interface, which allows for easy integration into existing designs with a simple two-wire connection. The device supports a data transfer rate of up to 400 kHz, enabling quick and efficient read/write operations to the memory array.

The 24AA32AT-I/OT offers a robust storage solution with a high endurance of one million erase/write cycles and a data retention period of over 200 years. This reliability makes it an excellent choice for critical data storage applications where data integrity is paramount.

Additional features include a built-in write protection mechanism, which can be enabled to prevent accidental data overwrites or corruption. The device also includes a page write buffer, allowing for up to 32 bytes of data to be written in a single operation, which can significantly improve write operation efficiency.

Designed for versatility, the 24AA32AT-I/OT can be used in a variety of applications, including but not limited to consumer electronics, industrial automation, automotive systems, and smart cards. Its operational temperature range of -40°C to +85°C ensures reliable performance across different environmental conditions.

Overall, Microchip Technology's 24AA32AT-I/OT EEPROM stands out as a compact, high-performance memory solution that offers designers the flexibility, reliability, and ease of integration needed for today's sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4831 $152.1765
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4052 $301.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess