EN
  • EN
  • DE

QN9090THN/001Z

Part No QN9090THN/001Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description QN9090T BLE SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type -
RF Family/Standard -
Protocol -
Modulation -
Frequency -
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number QN9090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373302-QN9090THN/001Z
Ultra Librarian 3D Model Ultra Librarian QN9090THN/001Z CAD Model

Description

The QN9090THN/001Z is a state-of-the-art, ultra-low-power, high-performance product from NXP Semiconductors, designed to cater to the needs of modern wireless applications. This advanced microcontroller is built for smart connectivity and is particularly ideal for use in the Internet of Things (IoT) devices, wearable electronics, and energy-efficient smart home systems.

Key Features

  • Energy Efficiency: The QN9090THN/001Z is equipped with an ARM® Cortex®-M4 core that operates at up to 48 MHz, delivering robust performance with exceptional energy efficiency. This makes it suitable for battery-powered applications where power consumption is a critical factor.
  • Integrated Bluetooth Low Energy (BLE): With its built-in BLE 5.0 capabilities, this product offers enhanced connectivity options, supporting a wide range of wireless applications and ensuring seamless communication with other BLE-enabled devices.
  • Advanced Security: Security is a top priority for connected devices. The QN9090THN/001Z incorporates state-of-the-art security features to protect against threats and ensure data integrity and privacy for sensitive applications.
  • Flexible Memory Options: The device comes with ample memory resources, including 640 KB of on-chip Flash memory and 152 KB of SRAM, providing developers with the flexibility to implement complex applications and software stacks.
  • Multiple Peripherals: It includes a variety of peripherals such as timers, UART, SPI, I2C interfaces, and more, allowing for versatile device configurations and the support of multiple functionalities within a single chip.

Applications

The QN9090THN/001Z is designed to be highly versatile, suitable for a broad range of applications, including but not limited to:

  • Smart Home Automation
  • Wearable Health Devices
  • Fitness Trackers
  • Wireless Sensors and Monitors
  • Portable Medical Devices
  • IoT Edge Nodes

With its combination of performance, energy efficiency, and integrated wireless capabilities, the QN9090THN/001Z by NXP is an excellent choice for developers looking to create innovative and reliable products in the rapidly growing field of wireless and IoT technologies.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2483 $62.4830
20+ $5.8452 $116.9040
31+ $5.6437 $174.9547
45+ $5.2406 $235.8270
58+ $5.0390 $292.2620
72+ $4.8375 $348.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess