Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications WAN, Wireless LAN
Modulation or Protocol CDMA
Power - Output 6.6dBm ~ 12dBm
Current - Transmitting 114mA ~ 132mA
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630021-MAX2362ECM
Ultra Librarian 3D Model Ultra Librarian MAX2362ECM CAD Model

Description

The MAX2362ECM from Maxim Integrated is a sophisticated, high-performance RF transceiver designed for the demanding requirements of wireless communication systems. This integrated circuit is specifically crafted to cater to the needs of 2.5G and 3G mobile handsets and data cards, offering a versatile solution for multi-band, multi-mode applications.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various communication standards.
  • Integration: It integrates a full receiver, transmitter, Voltage-Controlled Oscillator (VCO), and frequency synthesizer on a single chip, significantly reducing the number of external components required.
  • Performance: The MAX2362ECM delivers exceptional RF performance with low noise figures and high linearity, ensuring clear and reliable signal transmission and reception.
  • Programmability: The device offers high programmability, allowing for flexible adaptation to different system requirements and standards.

Applications

The versatility of the MAX2362ECM makes it ideal for a wide range of applications, including:

  • Multi-band 2.5G and 3G mobile handsets
  • Wireless data cards and modems
  • Wireless local loop systems
  • General RF transceiver applications

Design Advantages

Designers can leverage the MAX2362ECM to create compact, efficient, and high-performing wireless communication devices. Its high level of integration reduces the PCB footprint and simplifies the design process. The chip's programmability and compatibility with various communication standards make it an excellent choice for future-proofing product designs.

With Maxim Integrated's reputation for quality and reliability, the MAX2362ECM stands out as a top-tier component for designers looking to enhance the wireless capabilities of their products while minimizing design complexity and time-to-market.

You May Also Be Interested in

Microchip Technology
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ECAD model for ATA8402C-6AQY 66
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Need more? Email Us
ECAD model for TFP510PAP
STMicroelectronics
IC IR XMITTER/GEN HI-FI 44-TQFP
Lowest to $3.7048
ECAD model for TSH512CFT
NXP / Nexperia
RF TRANSMITTER 20TSSOP
Lowest to $5.4900
ECAD model for PCF7922ATT/D1AC07J
Murata Electronics North America
TRANSMITTER 868.35MHZ SM-20H
Lowest to $21.9355
ECAD model for TX6001
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
ECAD model for ATA6286C-PNPW
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Lowest to $3.1783
ECAD model for PCF7941ATTM2AB1200
NXP / Nexperia
IC RF REMOTE WIRELESS 20-SSOP / RF Transmitter Antenna
Need more? Email Us
ECAD model for PCF7941ATS/3391/2A
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Need more? Email Us
ECAD model for ATA8743C-PXQW

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention