EN
  • EN
  • DE

STM32F723ZCI6

Part No STM32F723ZCI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 144UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 256KB (256K x 8) FLASH 144-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (7x7)
Base Product Number STM32F723
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262695-STM32F723ZCI6
Ultra Librarian 3D Model Ultra Librarian STM32F723ZCI6 CAD Model

Description

STM32F723ZCI6 Microcontroller by STMicroelectronics

The STM32F723ZCI6 is a high-performance microcontroller from STMicroelectronics' STM32F7 series, which is renowned for its advanced ARM Cortex-M7 core. This state-of-the-art MCU operates at a frequency of up to 216 MHz, delivering a perfect balance of power efficiency and performance, making it an ideal choice for a wide range of applications, including industrial control, medical equipment, and sophisticated consumer electronics.

Equipped with a rich set of peripherals and I/Os, the STM32F723ZCI6 provides a versatile platform for system designers. It features up to 2 Mbytes of Flash memory and 256+4 Kbytes of RAM, offering ample storage for complex applications and the ability to run intensive real-time algorithms.

Connectivity is a strong suit of this product, as it includes a USB OTG HS/FS interface, a full-speed Ethernet MAC, and multiple communication interfaces such as SPI, I2C, UART, CAN, and SAI. The presence of these interfaces ensures that the STM32F723ZCI6 can handle a variety of communication protocols, making it an excellent choice for connected devices.

In terms of security, the STM32F723ZCI6 does not disappoint. It features hardware cryptographic acceleration, a true random number generator, and various identity and data protection mechanisms. These security features are essential for developing secure applications, especially in an era where cyber threats are increasingly prevalent.

The microcontroller also boasts an array of analog features, including 3x 12-bit ADCs, 2x 12-bit DACs, and a low-power RTC with calendar and alarm functions. These analog components enable the MCU to interact with a wide range of sensors and actuators, further enhancing its versatility.

STMicroelectronics has also put a strong emphasis on power efficiency with the STM32F723ZCI6. It supports multiple power-saving modes, allowing designers to optimize the power consumption for their specific applications. This is particularly important for battery-powered or energy-sensitive devices.

Overall, the STM32F723ZCI6 is a robust and flexible microcontroller that provides developers with a powerful platform to create innovative and reliable products. Its combination of high-speed processing, comprehensive connectivity, advanced security, and power efficiency makes it a standout choice for sophisticated electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess