EN
  • EN
  • DE

CC1070RSQ

Part No CC1070RSQ
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC ASK 402-470MHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Frequency 402MHz ~ 470MHz, 804MHz ~ 940MHz
Applications ISM
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 153.6kBaud
Power - Output -20dBm ~ 10dBm
Current - Transmitting 33.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-QFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number CC1070
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576704-CC1070RSQ
Ultra Librarian 3D Model Ultra Librarian CC1070RSQ CAD Model

Description

The CC1070RSQ is a state-of-the-art, single-chip radio transceiver designed by Texas Instruments (TI), tailored for low-power and high-performance wireless applications. This versatile device is part of TI's CC1000 family, renowned for its ability to provide reliable communication in various industrial, consumer, and automotive applications.

Key Features

  • Frequency Band: The CC1070RSQ operates in the 300-1000 MHz range, making it suitable for a wide array of frequency plans and regulations worldwide.
  • Modulation: It supports various modulation formats, including FSK, GFSK, and OOK, providing flexibility in designing communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, ensuring a longer lifespan and reduced maintenance.
  • High Sensitivity: The transceiver boasts high sensitivity, allowing for extended range and improved link robustness in challenging environments.
  • Programmable Data Rate: With a programmable data rate from 1.2 to 76.8 kbps, the CC1070RSQ can be optimized for speed or power consumption depending on application needs.

Applications

The versatility of the CC1070RSQ makes it an excellent choice for a variety of wireless applications, including but not limited to:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation
  • Remote keyless entry systems
  • Wireless sensor networks

Design and Integration

TI provides comprehensive support for the CC1070RSQ, including detailed datasheets, application notes, and development kits to streamline the design and integration process. The device's small form factor, along with its SPI interface for microcontroller connectivity, makes it a convenient and compact solution for adding wireless capabilities to any product.

With the CC1070RSQ, Texas Instruments continues to deliver innovative and reliable solutions that push the boundaries of wireless communication technology, enabling designers to create more efficient and intelligent systems.

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6818 $62.7272
8+ $12.8672 $102.9376
13+ $12.4651 $162.0463
17+ $12.0630 $205.0710
22+ $11.6609 $256.5398
29+ $10.4546 $303.1834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess