EN
  • EN
  • DE

APM2054NDC-TUL

Part No APM2054NDC-TUL
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146444-APM2054NDC-TUL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2054NDC-TUL CAD Model

Description

The APM2054NDC-TUL is a dual N-channel MOSFET from Anpec Electronics. It is designed for power management applications, offering efficient switching performance and compact size. The 'TUL' suffix likely refers to a specific packaging or tape & reel option.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery charging circuits
  • Motor control

Features:

  • Dual N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic-level gate drive
  • Small footprint package
  • RoHS compliant

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss during switching, resulting in improved efficiency in power conversion applications.
  • Fast Switching: Fast switching speed reduces switching losses and allows for higher frequency operation.
  • Simplified Design: Logic-level gate drive simplifies the gate drive circuitry and allows for direct interface with logic controllers.
  • Compact Solution: Small footprint package saves board space in space-constrained applications.
  • Improved Thermal Performance: Efficient thermal characteristics help dissipate heat effectively, improving overall system reliability.

Technical Specifications:

  • Voltage Rating (VDS): Typically 20V or 30V (refer to the datasheet for the exact value)
  • On-Resistance (RDS(on)): Typically in the milliohm range (refer to the datasheet for the exact value at specified VGS and ID)
  • Gate Threshold Voltage (VGS(th)): Logic-level gate drive, typically between 1V and 3V
  • Continuous Drain Current (ID): Several Amperes (refer to the datasheet for the exact value)
  • Package: DFN or similar small footprint package
  • Operating Temperature Range: -55°C to +150°C

The APM2054NDC-TUL dual N-channel MOSFET is designed for efficient power switching and load management. Its low on-resistance, fast switching speed and compact size make it ideal for portable and space constrained application.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess